For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 36 mA @ 120 Hz, 105°C
ESR: 9.88 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 36 mA @ 120 Hz, 105°C
ESR: 9.88 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476STF6R3M is a 47 µF aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance tolerance of ±20%. It has a 5 mm diameter and 5 mm height, with a lead spacing of 2 mm. The ESR is 9.877 Ω at 120 Hz and 20°C, and the maximum RMS ripple current is 36 mA at 120 Hz and 105°C. Operating temperature ranges from -40°C to +105°C, and it supports 1000 hours of load life at 105°C with rated voltage. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. Dissipation factor at 120 Hz and 20°C is 0.24, and impedance ratios are defined across temperature ranges. The part is designed for general-purpose filtering, bypass, coupling, and blocking applications. Surface mount dimensions and lead forms comply with the specified mechanical tolerances.
Datasheet Summary Powered by GS/AI
The 476STF6R3M is a 47 µF aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance tolerance of ±20%. It has a 5 mm diameter and 5 mm height, with a lead spacing of 2 mm. The ESR is 9.877 Ω at 120 Hz and 20°C, and the maximum RMS ripple current is 36 mA at 120 Hz and 105°C. Operating temperature ranges from -40°C to +105°C, and it supports 1000 hours of load life at 105°C with rated voltage. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. Dissipation factor at 120 Hz and 20°C is 0.24, and impedance ratios are defined across temperature ranges. The part is designed for general-purpose filtering, bypass, coupling, and blocking applications. Surface mount dimensions and lead forms comply with the specified mechanical tolerances.