Cornell Dubilier Aluminum Electrolytic 476SAK025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 110 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 110 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

476SAK025M is a low-profile aluminum electrolytic capacitor rated for 25V DC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 5 mm and a length of 9 mm, with a lead spacing of 2 mm. The capacitor operates from -40°C to +85°C, has a tolerance of ±20%, and a dissipation factor of 0.564 at 120 Hz and 20°C. It supports a ripple current of 110 mA at 120 Hz and 85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Shelf life is 1000 hours at 105°C with no voltage applied. Low-temperature impedance ratio at -40°C to +20°C is 12. Leaks are limited to 0.03CV or 4 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

476SAK025M is a low-profile aluminum electrolytic capacitor rated for 25V DC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 5 mm and a length of 9 mm, with a lead spacing of 2 mm. The capacitor operates from -40°C to +85°C, has a tolerance of ±20%, and a dissipation factor of 0.564 at 120 Hz and 20°C. It supports a ripple current of 110 mA at 120 Hz and 85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Shelf life is 1000 hours at 105°C with no voltage applied. Low-temperature impedance ratio at -40°C to +20°C is 12. Leaks are limited to 0.03CV or 4 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SAK025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SAK025M
Aluminum Electrolytic 476SAK025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 110 mA @ 120 Hz, 85°C ESR: 5.64 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 9mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 110 mA @ 120 Hz, 85°C
  • ESR: 5.64 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 9mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 476SAK025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476SAK025M-ND
Aluminum Electrolytic Capacitors 476SAK025M-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5.644Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 5.644Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476SAK025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476SAK025M
Aluminum Electrolytic Capacitors 2002-476SAK025M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 47µF 25V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476SAK025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476SAK025M
Capacitors - Aluminum Electrolytic Capacitors 476SAK025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476SAK025M 476SAK025M-ND 2002-476SAK025M 476SAK025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C652T250CE1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details