For New Design: Yes
Capacitance: 47 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 75 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 75 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476PGM016M is a 47 µF aluminum electrolytic capacitor rated for 16 VDC, with a height of 7 mm and a diameter of 6.3 mm. It has a maximum ESR of 5.644 Ω at 120 Hz and 20°C, and a rated ripple current of 75 mA RMS at 120 Hz and 105°C. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% of the initial value and dissipation factor not exceeding 150% of the maximum specified value. Lead spacing is 2.5 mm.
Datasheet Summary Powered by GS/AI
The 476PGM016M is a 47 µF aluminum electrolytic capacitor rated for 16 VDC, with a height of 7 mm and a diameter of 6.3 mm. It has a maximum ESR of 5.644 Ω at 120 Hz and 20°C, and a rated ripple current of 75 mA RMS at 120 Hz and 105°C. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% of the initial value and dissipation factor not exceeding 150% of the maximum specified value. Lead spacing is 2.5 mm.