For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 85 mA @ 120 Hz, 85°C
ESR: 6.35 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 85 mA @ 120 Hz, 85°C
ESR: 6.35 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 7mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476PBM025M is a 47 µF, 25 V DC bi-polar aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for audio coupling and crossover networks. It operates from -40°C to +85°C, with an ESR of 6.349 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 85 mA at 120 Hz and 85°C. Lead spacing is 3.5 mm. The capacitor meets a 1000-hour load life specification at 85°C with reversing polarity every 250 hours, maintaining capacitance change within 20% of initial and dissipation factor within 200% of maximum specified values.
Datasheet Summary Powered by GS/AI
The 476PBM025M is a 47 µF, 25 V DC bi-polar aluminum electrolytic capacitor with a 7 mm height and 8 mm diameter, designed for audio coupling and crossover networks. It operates from -40°C to +85°C, with an ESR of 6.349 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 85 mA at 120 Hz and 85°C. Lead spacing is 3.5 mm. The capacitor meets a 1000-hour load life specification at 85°C with reversing polarity every 250 hours, maintaining capacitance change within 20% of initial and dissipation factor within 200% of maximum specified values.