+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 47µF 450V
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7.05474Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Snap In 47uF 450V 20% tol. ELECTROLYTIC
CAP ALUM 47UF 20% 450V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476LBA450M2BC | 2002-476LBA450M2BC | 476LBA450M2BC-ND | 476LBA450M2BC | 476LBA450M2BC |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts | 450 volts |