Cornell Dubilier Aluminum Electrolytic 476KXM025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 47 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor operates from -55°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has a maximum ESR of 4.9383 Ω and a maximum ripple current of 250 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.3 at 120 Hz.

Datasheet Summary
Powered by GS/AI

The 476KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 47 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor operates from -55°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has a maximum ESR of 4.9383 Ω and a maximum ripple current of 250 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C, and the dissipation factor is 0.3 at 120 Hz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476KXM025M
Aluminum Electrolytic 476KXM025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 100 kHz, 105°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 250 mA @ 100 kHz, 105°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 476KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
476KXM025M-ND
Aluminum Electrolytic Capacitors 476KXM025M-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.9383Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.9383Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476KXM025M
Aluminum Electrolytic Capacitors 2002-476KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 47µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476KXM025M
Capacitors - Aluminum Electrolytic Capacitors 476KXM025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476KXM025M 476KXM025M-ND 2002-476KXM025M 476KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details