Cornell Dubilier Aluminum Capacitors - 476KFM200M 476KFM200M

Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1039046-476KFM200M Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 5.2911 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 315mA @ 120Hz Ripple Current - High Frequency: 630mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1039046-476KFM200M Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 5.2911 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 315mA @ 120Hz Ripple Current - High Frequency: 630mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 476KFM200M - 1039046-476KFM200M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 476KFM200M
1039046-476KFM200M
Aluminum Capacitors - 476KFM200M 1039046-476KFM200M
Manufacturer: Illinois Capacitor Win Source Part Number: 1039046-476KFM200M Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 5.2911 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 315mA @ 120Hz Ripple Current - High Frequency: 630mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Illinois Capacitor
Win Source Part Number: 1039046-476KFM200M
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
ESR: 5.2911 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 315mA @ 120Hz
Ripple Current - High Frequency: 630mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476KFM200M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476KFM200M
Capacitors - Aluminum Electrolytic Capacitors 476KFM200M
CAP ALUM 47UF 20% 200V RADIAL

CAP ALUM 47UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1039046-476KFM200M 476KFM200M
Product Name Aluminum Capacitors - 476KFM200M Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details