Cornell Dubilier Aluminum Electrolytic 476CKR025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 130 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 130 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476CKR025M is an aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 25 WVDC. It has an ESR of 4.938 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 130 mA at 120 Hz and 85°C. The component is housed in a cylindrical package with a diameter of 5 mm and a length of 11 mm, and a lead spacing of 2.0 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 476CKR025M is an aluminum electrolytic capacitor with a capacitance of 47 µF and a rated voltage of 25 WVDC. It has an ESR of 4.938 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 130 mA at 120 Hz and 85°C. The component is housed in a cylindrical package with a diameter of 5 mm and a length of 11 mm, and a lead spacing of 2.0 mm. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476CKR025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476CKR025M
Aluminum Electrolytic 476CKR025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 130 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 130 mA @ 120 Hz, 85°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1477-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1477-ND
Aluminum Electrolytic Capacitors 1572-1477-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.938Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.938Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-476CKR025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-476CKR025M
Aluminum Electrolytic Capacitors 2002-476CKR025M
Radial Lead Aluminum Electrolytic Capacitors 47µF 25V

Radial Lead Aluminum Electrolytic Capacitors 47µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476CKR025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
476CKR025M
Capacitors - Aluminum Electrolytic Capacitors 476CKR025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 476CKR025M 1572-1477-ND 2002-476CKR025M 476CKR025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details