The 476BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 47 µF, a maximum ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 95 mA at +85°C. It measures 6.3 mm in diameter by 11 mm in length and is rated for operation from -40°C to +85°C. The part complies with a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours, and has a capacitance tolerance of +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Radial Lead 47µF 25V
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476BPS025M | 2002-476BPS025M | 476BPS025M-ND | 476BPS025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |