The 476BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, in an axial leaded package with dimensions of 6.3mm diameter by 16mm length. It has a rated voltage of 25 WVDC, a capacitance of 47 µF with a tolerance of +20% at 120 Hz and 20°C, an ESR of 7.055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 140 mA at 120 Hz and +85°C. The operating temperature range is -40°C to +85°C, and it meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours.
CAP ALUM 47UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476BPA025M | 476BPA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |