The 476ALG063MFBJ is an aluminum polymer capacitor rated for 63 VDC with a capacitance of 47 µF, designed for high ripple current and low ESR in industrial, medical, and automotive power applications. It features a radial package with dimensions of 8 mm in diameter and 12 mm in height. The part operates within a temperature range of -55°C to +125°C and exhibits a maximum ESR of 4.2328 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 2700 mA at 105°C. Leakage current is limited to 27 µA, and the capacitance tolerance is +20% at 120 Hz, 20°C. The capacitor has a dissipation factor of 12% maximum and complies with a load life criterion of 2000 hours at 125°C with rated voltage and ripple current applied, maintaining specified performance limits. Its surge voltage rating is 1.15 times the rated WVDC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 47µF 63V
47µF 63V Aluminum - Polymer Capacitors Radial, Can 27mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 47UF 20% 63V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476ALG063MFBJ | 476ALG063MFBJ | 2002-476ALG063MFBJ | 476ALG063MFBJ-ND | 476ALG063MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |