Aluminum electrolytic capacitors, axial lead, rated for 350 WVDC and 4.7 µF, with a maximum ESR of 70.5474 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 55 mA at 85°C. The dimensions are 8x20 mm. Operating temperature range is -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. 2000 hours load life at 85°C with rated voltage and ripple current applied. Shelf life is 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4.7µF 350V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-475TTA350Q |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |