The 475TMA450M is an aluminum electrolytic capacitor rated for 450V DC, with a capacitance of 4.7 µF, a maximum ESR of 88.184 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 36 mA at 120 Hz and +105°C. It is packaged in a case measuring 10x25 mm (DxL) and is designed for extended life operation up to +105°C with a 2000-hour load life rating under rated conditions. The capacitor operates over a temperature range of -40°C to +105°C and complies with a capacitance tolerance of +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 475TMA450M is an aluminum electrolytic capacitor rated for 450V DC, with a capacitance of 4.7 µF, a maximum ESR of 88.184 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 36 mA at 120 Hz and +105°C. It is packaged in a case measuring 10x25 mm (DxL) and is designed for extended life operation up to +105°C with a 2000-hour load life rating under rated conditions. The capacitor operates over a temperature range of -40°C to +105°C and complies with a capacitance tolerance of +20% at 120 Hz and 20°C.