The 475TMA400M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 400 VDC, a capacitance of 4.7 µF, and a maximum RMS ripple current of 33 mA at 120 Hz and +105°C. It has a maximum ESR of 88.184 Ω at 120 Hz and +20°C, and dimensions of 10 mm in diameter by 20 mm in length. The capacitor operates over a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
4.7µF 400V Aluminum Electrolytic Capacitors Axial, Can 88.184Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 4.7µF 400V
CAP ALUM 4.7UF 20% 400V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475TMA400M | 475TMA400M-ND | 2002-475TMA400M | 475TMA400M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |