The 475TMA350M is an aluminum electrolytic capacitor rated for 350VDC with a capacitance of 4.7µF, designed for extended life applications up to 105°C with a 2000-hour load life. It has a maximum ESR of 70.547Ω at 120Hz and 105°C, and a maximum RMS ripple current of 33mA. The capacitor measures 10x20mm in dimensions. It operates within a temperature range of -25°C to +105°C and meets the specified leakage, dissipation factor, and impedance stability requirements for this voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475TMA350M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |