The 475TMA200M is an axial leaded aluminum electrolytic capacitor rated for 200VDC with a capacitance of 4.7µF. It has a maximum ESR of 70.547 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 28 mA at 105°C. The package dimensions are 8x16 mm. It operates over a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Its dissipation factor and leakage current meet specified limits under defined test conditions.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 4.7µF 200V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 475TMA200M | 2002-475TMA200M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |