475TMA100M is a 4.7 µF, 100 VDC aluminum electrolytic capacitor with a maximum ESR of 31.746 Ω at 120 Hz and 20°C, rated for a maximum RMS ripple current of 32 mA at 105°C. It has a case size of 6.3 mm diameter by 13 mm length, operates within a temperature range of -40°C to +105°C, and is designed for extended life with a 2000-hour load life specification at rated voltage and ripple current.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 475TMA100M | 1572-475TMA100M-ND | 2002-475TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 4.7 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |