For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 45 mA @ 120 Hz, 105°C
ESR: 88.18 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 45 mA @ 120 Hz, 105°C
ESR: 88.18 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475SVH450MTP is an aluminum electrolytic capacitor rated for 450 VDC with a capacitance of 4.7 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 88.18 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 45 mA at 120 Hz and 105°C. The capacitor measures 12.5 mm in diameter and 13.5 mm in length. It operates over a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance requirements as defined for the SVH series.
Datasheet Summary Powered by GS/AI
The 475SVH450MTP is an aluminum electrolytic capacitor rated for 450 VDC with a capacitance of 4.7 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 88.18 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 45 mA at 120 Hz and 105°C. The capacitor measures 12.5 mm in diameter and 13.5 mm in length. It operates over a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance requirements as defined for the SVH series.