Aluminum electrolytic capacitor for bypass, coupling, and filtering with a rated voltage of 50 VDC, capacitance of 4.7 µF, and a 6.3 mm diameter by 5.4 mm length package. Maximum ESR at 120 Hz and 20°C is 49.38 Ω, with a maximum RMS ripple current of 23 mA at 85°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Leverage current is 0.03CV + 6 µA. Complies with load life and shelf life requirements at 85°C. Resistance to soldering heat confirmed per specified conditions.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |