475NPS035M is a non-polar aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 4.7 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a height of 5.4 mm, with a maximum ESR of 49.38 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 23 mA at 85°C. The operating temperature range is -40°C to +85°C, and capacitance tolerance is +20% at 120 Hz, 20°C. It complies with load life requirements of 1000 hours at 85°C with rated voltage and shelf life specifications under no voltage. The part is rated for soldering heat resistance and meets stability specifications across temperature ranges.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475NPS035M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |