Non-polar aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 10 µF, and ESR of 29.842 Ω at 120 Hz and 20°C. The part has a ripple current rating of 25 mA at 85°C and dimensions of 5 mm in diameter and 5.4 mm in length. It operates from -40°C to +85°C with a capacitance tolerance of +20%. It meets load life criteria of 2000 hours at 85°C with rated voltage and shelf life of 1000 hours at 85°C with no voltage applied. The capacitor complies with soldering heat resistance requirements, limiting capacitance change to less than 10% after exposure.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475NPS016M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |