Knowles Ceramic Capacitors 404027K02P40BQRAF9LM

Description
CAP CER 2.4PF 7KV C0G 4040
Request a Quote Datasheet
Description
CAP CER 2.4PF 7KV C0G 4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-404027K02P40BQRAF9LMCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 7KV C0G 4040

CAP CER 2.4PF 7KV C0G 4040

Buy Now Datasheet
Ceramic Capacitors - 1608-404027K02P40BQRAF9LMDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 7KV C0G 4040

CAP CER 2.4PF 7KV C0G 4040

Buy Now Datasheet
Ceramic Capacitors - 1608-404027K02P40BQRAF9LMTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.4PF 7KV C0G 4040

CAP CER 2.4PF 7KV C0G 4040

Buy Now Datasheet
Ceramic Capacitors - 404027K02P40BQRAF9LM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
404027K02P40BQRAF9LM
Ceramic Capacitors 404027K02P40BQRAF9LM
4040 SIZE - 2 SINTERED SILVER WI

4040 SIZE - 2 SINTERED SILVER WI

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-404027K02P40BQRAF9LMCT-ND 1608-404027K02P40BQRAF9LMDKR-ND 404027K02P40BQRAF9LM
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 7000 volts 7000 volts 7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers