Cornell Dubilier Aluminum Electrolytic 401C144M7R5AJ8

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments. It operates from -55 °C to +105 °C with capacitance ranging from 380 µF to 570,000 µF and rated voltages of 6.3 to 250 Vdc. The part 401C144M7R5AJ8 specifies 140,000 µF at 7.5 Vdc, with a case code AJ measuring 1 3/8 inches in diameter and 3 5/8 inches in length, a maximum ESR of 7.3 mΩ at 20 kHz, and a ripple current rating of 19.2 A at 85 °C. It complies with EIA IS-749 for 2,000 hours of ripple life at 85 °C and maintains more than 90% capacitance at -40 °C. The construction features an extended cathode foil for improved heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 401C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments. It operates from -55 °C to +105 °C with capacitance ranging from 380 µF to 570,000 µF and rated voltages of 6.3 to 250 Vdc. The part 401C144M7R5AJ8 specifies 140,000 µF at 7.5 Vdc, with a case code AJ measuring 1 3/8 inches in diameter and 3 5/8 inches in length, a maximum ESR of 7.3 mΩ at 20 kHz, and a ripple current rating of 19.2 A at 85 °C. It complies with EIA IS-749 for 2,000 hours of ripple life at 85 °C and maintains more than 90% capacitance at -40 °C. The construction features an extended cathode foil for improved heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 401C144M7R5AJ8 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
401C144M7R5AJ8
Aluminum Electrolytic 401C144M7R5AJ8
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 401C144M7R5AJ8
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers