The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, with operation from -55 °C to 105 °C. The part 401C134M016EJ8 is a 130,000 µF, 16 Vdc capacitor in case code EJ, measuring 1 3/4 inches in diameter and 3 5/8 inches in length, with a 120 Hz ESR of 10.10 mΩ and a rated ripple current of 20.30 A at 25 °C. It features Thermal-Pak™ extended cathode construction for enhanced heat dissipation in all mounting orientations. Capacitance tolerance is ±20%, and it meets EIA IS-749 ripple life testing at 85 °C for 2,000 hours. The part operates with a DC leakage current ≤1.5 √CV µA, capped at 4 mA maximum after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C134M016EJ8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |