The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a wide temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and operates with capacitance values from 380 µF to 570,000 µF at rated voltages from 6.3 Vdc to 250 Vdc. The part number 401C114M010BA8 corresponds to a 110,000 µF, 10 Vdc capacitor with ±20% tolerance in a case code BA, measuring 2.00 inches in diameter and 2.125 inches in length. It has a maximum ESR of 12.7 mΩ at 120 Hz and 10.3 mΩ at 20 kHz, with a ripple current rating of 16.4 A at 25 °C and 17.2 A at 85 °C. The capacitor meets EIA IS-749 ripple life testing at 85 °C for 2,000 hours and has a shelf life of 500 hours at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C114M010BA8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |