The Type 401C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments across an operating temperature range of -55 °C to +105 °C. The part 401C114M010AJ8 is a 110,000 µF, 10 Vdc capacitor with a capacitance tolerance of ±20%, a maximum ESR of 8.0 mΩ at 20 kHz, and a rated ripple current of 19.2 A at 85 °C. It is housed in a case code AJ measuring 1 3/8 inches in diameter and 3 5/8 inches in length. The capacitor features extended cathode construction for thermal performance in all mounting orientations and meets EIA IS-749 life test standards with 2,000 hours at 85 °C under rated ripple. The ESR and ripple current derate with frequency and temperature as specified for 63 to 250 V ranges.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 401C114M010AJ8 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |