For New Design: Yes
Capacitance: 39,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 39,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 399LMX010M2DH is a 39,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a diameter of 30 mm and length of 50 mm. It operates within a temperature range of -40°C to +105°C and has a maximum ESR of 0.0255 Ω at 120 Hz and 20°C. The capacitor supports a ripple current of 3.99 A RMS at 105°C and is rated for a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.15. Impedance ratio from -40°C to +20°C is 15, and leakage current follows the 3√CV formula. The component is designed for bulk filtering in switching power supplies.
Datasheet Summary Powered by GS/AI
The 399LMX010M2DH is a 39,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a diameter of 30 mm and length of 50 mm. It operates within a temperature range of -40°C to +105°C and has a maximum ESR of 0.0255 Ω at 120 Hz and 20°C. The capacitor supports a ripple current of 3.99 A RMS at 105°C and is rated for a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.15. Impedance ratio from -40°C to +20°C is 15, and leakage current follows the 3√CV formula. The component is designed for bulk filtering in switching power supplies.