The 399LMH025MZDH is a 25 VDC aluminum electrolytic capacitor with a capacitance of 39,000 µF, a maximum ESR of 19.13 mΩ at 120 Hz and 20°C, and a maximum ripple current rating of 5.8 A at 105°C. It has a case size of 30 mm diameter by 50 mm height. The operating temperature range is -40°C to +105°C, and it is rated for 2000 hours of load life at rated voltage and ripple current at 105°C. The dissipation factor is 0.15 at 120 Hz, and the leakage current is specified as 3√CV at 20°C after 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399LMH025MZDH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |