The 399LBA010M2ED is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 39,000 µF, and a maximum RMS ripple current of 5.5 A at 120 Hz and +20°C. It has an ESR of 25.93 mΩ and dimensions of 35 mm in diameter by 30 mm in height. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2,000 hours of load life at 85°C with rated ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. It meets the dissipation factor specification of 0.55 at 120 Hz and includes leakage current limits defined at 20°C with rated WVDC applied for 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399LBA010M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |