The 398LMB035M2BD is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 3900 µF, and a maximum ripple current of 2 A at 120 Hz and 105°C. It has an ESR of 170.04 mΩ at 120 Hz and 20°C, and dimensions of 22 mm diameter by 30 mm length. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and features a dissipation factor of 0.4. The case style is snap-in with a diameter range of 22 to 35 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 398LMB035M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |