The 398LBA035M2AD is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 3900μF, a maximum ESR of 200.95mΩ, and a ripple current rating of 2.14A at 120Hz and 85°C. It has a diameter of 20mm and a height of 30mm, with standard lead style. The capacitor operates within a temperature range of -40°C to +85°C, and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C, and it features a dissipation factor of 0.4 at 120Hz.
Datasheet Summary Powered by GS/AI
The 398LBA035M2AD is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 3900μF, a maximum ESR of 200.95mΩ, and a ripple current rating of 2.14A at 120Hz and 85°C. It has a diameter of 20mm and a height of 30mm, with standard lead style. The capacitor operates within a temperature range of -40°C to +85°C, and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120Hz and 20°C, and it features a dissipation factor of 0.4 at 120Hz.