Cornell Dubilier Aluminum Electrolytic Capacitors 397LBB250M2BE

Description
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 425.09mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 425.09mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 397LBB250M2BE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
397LBB250M2BE-ND
Aluminum Electrolytic Capacitors 397LBB250M2BE-ND
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 425.09mOhm @ 120Hz 3000 Hrs @ 85°C

390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 425.09mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-397LBB250M2BE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-397LBB250M2BE
Aluminum Electrolytic Capacitors 2002-397LBB250M2BE
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 390µF 250V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 390µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 397LBB250M2BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
397LBB250M2BE
Capacitors - Aluminum Electrolytic Capacitors 397LBB250M2BE
CAP ALUM 390UF 20% 250V SNAP

CAP ALUM 390UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 397LBB250M2BE-ND 2002-397LBB250M2BE 397LBB250M2BE
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details