The 383LX823M025N082 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 82,000 µF, a rated voltage of 25 Vdc, and a 4-pin snap-in configuration. It measures 40 mm in diameter and 80 mm in length. The part has a maximum ESR of 0.014 Ω at 120 Hz and 0.011 Ω at 20 kHz, and a ripple current rating of 8.70 A at 120 Hz and 10.20 A at 20 kHz at +105 °C. It operates within a temperature range of -40 °C to +105 °C for voltages ≤250 Vdc and meets the endurance life test of 3000 hours at full load and 105 °C with ±20% capacitance change and ESR within 200% of limit. The case features PVC or PET insulation and is designed for high-ripple applications such as switching power supplies and motor drives.
CAP ALUM 82000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 383LX823M025N082 | 383LX823M025N082 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 82000 microF | 82000 microF |
| Capacitance Tolerance | 20 (+/- %) |