The 383LX683M010N042 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 68,000 µF and a rated voltage of 10 Vdc. It has a 4-pin snap-in configuration, a diameter of 40 mm, and a length of 40 mm. The part is rated for a ripple current of 5.40 A at 120 Hz and 6.20 A at 20 kHz at +105 °C, with a maximum ESR of 0.023 Ω at 120 Hz and 0.022 Ω at 20 kHz at +25 °C. It operates within a temperature range of -40 °C to +105 °C and meets the endurance life test of 3000 hours at full load and 105 °C. The capacitance tolerance is ±20%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX683M010N042 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |