The 383LX473M016N042 is a snap-in aluminum electrolytic capacitor with a capacitance of 47,000 µF, a rated voltage of 16 Vdc, and a 4-pin snap-in terminal configuration. It measures 40 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance life test at 105 °C under full load. Its maximum ESR is 0.020 ohms at +25°C and 0.018 ohms at 20 kHz, with a ripple current rating of 5.50 A at 120 Hz and 6.33 A at 20 kHz at 105 °C. The capacitance tolerance is ±20%. The case is insulated with PVC or PET, and the terminals are designed for stable, reverse-proof mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 383LX473M016N042 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |