Cornell Dubilier Aluminum Capacitors - 383LX472M100N042 383LX472M100N042

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1000811-383LX472M100 N042 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 4700μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 53 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 3.8A @ 120Hz Ripple Current - High Frequency: 5.7A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1000811-383LX472M100 N042 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 4700μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 53 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 3.8A @ 120Hz Ripple Current - High Frequency: 5.7A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 383LX472M100N042 - 1000811-383LX472M100N042 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 383LX472M100N042
1000811-383LX472M100N042
Aluminum Capacitors - 383LX472M100N042 1000811-383LX472M100N042
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1000811-383LX472M100 N042 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 4700μF Tolerance: ±20% Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 53 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In - 4 Lead Ripple Current - Low Frequency: 3.8A @ 120Hz Ripple Current - High Frequency: 5.7A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1000811-383LX472M100N042
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Mounting: Through Hole
Capacitance: 4700μF
Tolerance: ±20%
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 53 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In - 4 Lead
Ripple Current - Low Frequency: 3.8A @ 120Hz
Ripple Current - High Frequency: 5.7A @ 20kHz
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX472M100N042 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX472M100N042
Capacitors - Aluminum Electrolytic Capacitors 383LX472M100N042
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1000811-383LX472M100N042 383LX472M100N042
Product Name Aluminum Capacitors - 383LX472M100N042 Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers