Cornell Dubilier Aluminum Capacitors - 381LX153M063A052 381LX153M063A052

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1064770-381LX153M063 A052 Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Mounting: Through Hole Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 24 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1064770-381LX153M063 A052 Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Mounting: Through Hole Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 24 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 381LX153M063A052 - 1064770-381LX153M063A052 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 381LX153M063A052
1064770-381LX153M063A052
Aluminum Capacitors - 381LX153M063A052 1064770-381LX153M063A052
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1064770-381LX153M063 A052 Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Mounting: Through Hole Capacitance: 15000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 24 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1064770-381LX153M063A052
Packaging: Bulk
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Mounting: Through Hole
Capacitance: 15000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 24 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3908-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3908-ND
Aluminum Electrolytic Capacitors 338-3908-ND
15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX153M063A052 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX153M063A052
Capacitors - Aluminum Electrolytic Capacitors 381LX153M063A052
CAP ALUM 15000UF 20% 63V SNAP

CAP ALUM 15000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1064770-381LX153M063A052 338-3908-ND 381LX153M063A052
Product Name Aluminum Capacitors - 381LX153M063A052 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details