The 381LX153M025J452 is a 15,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 25 mm diameter and 45 mm length, designed for high ripple current applications in power supplies and motor drives. It has a capacitance tolerance of ±20%, a maximum ESR of 0.036 © at 120 Hz, and a rated ripple current of 3.60 A at 105 °C. The capacitor operates within a temperature range of −40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C. It features two snap-in pins with a 6.3 mm pin length and is insulated with PET material. The part is part of the 381LX series, which delivers 4 times the life of the 380L/LX series and supports up to 150,000 µF capacitance across 42 case sizes.
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum 15000µF 25V
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M025J452 | 338-2521-ND | 2002-381LX153M025J452 | 381LX153M025J452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |