The 381LX124M016A082 is a 120,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 80 mm length, designed for high-ripple-current applications such as switching power supplies and motor drives. It features a 2-pin configuration, operates within a temperature range of -40 °C to +105 °C, and has a rated ripple current of 8.50 A at 120 Hz and 9.50 A at 20 kHz. The capacitor complies with a ±20% capacitance tolerance and meets an endurance life test of 3000 hours at 105 °C under full load. The case is insulated with PET material, and the pin length is 4.0 mm, as indicated by the 'A' suffix. This part belongs to the 381LX series, which delivers extended life and higher ripple capability compared to the 380L/LX series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LX124M016A082 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |