Cornell Dubilier Aluminum Electrolytic Capacitors 381LX121M350H022

Description
105 °C High Ripple, Snap-In Aluminum 120µF 350V
Request a Quote Datasheet
Description
105 °C High Ripple, Snap-In Aluminum 120µF 350V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-381LX121M350H022 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX121M350H022
Aluminum Electrolytic Capacitors 2002-381LX121M350H022
105 °C High Ripple, Snap-In Aluminum 120µF 350V

105 °C High Ripple, Snap-In Aluminum 120µF 350V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 381LX121M350H022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LX121M350H022-ND
Aluminum Electrolytic Capacitors 381LX121M350H022-ND
120µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

120µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX121M350H022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX121M350H022
Capacitors - Aluminum Electrolytic Capacitors 381LX121M350H022
CAP ALUM 120UF 20% 350V SNAP

CAP ALUM 120UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-381LX121M350H022 381LX121M350H022-ND 381LX121M350H022
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
WVDC 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details