105 °C Highest Ripple, Snap-In Aluminum 470µF 420V
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 282mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 470UF 20% 420V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-381LR471M420A452 | 381LR471M420A452-ND | 381LR471M420A452 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 420 volts | 420 volts |