Cornell Dubilier Aluminum Electrolytic Capacitors 381LR391M250J022

Description
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 383mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 383mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381LR391M250J022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LR391M250J022-ND
Aluminum Electrolytic Capacitors 381LR391M250J022-ND
390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 383mOhm @ 120Hz 3000 Hrs @ 105°C

390µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 383mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LR391M250J022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LR391M250J022
Capacitors - Aluminum Electrolytic Capacitors 381LR391M250J022
CAP ALUM 390UF 20% 250V SNAP

CAP ALUM 390UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 381LR391M250J022-ND 381LR391M250J022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers