The 381LQ683M010K452 is a snap-in aluminum electrolytic capacitor rated for 10 Vdc, with a capacitance of 68,000 µF and a tolerance of ±20%. It measures 30 mm in diameter and 45 mm in length, and supports a maximum ripple current of 5.40 A at 120 Hz and 6.21 A at 20 kHz at 105 °C. The operating temperature range is -40 °C to +105 °C, and it meets a 2000-hour endurance life test at full load. Its ESR is 0.022 Ω at 120 Hz and 0.020 Ω at 20 kHz at 25 °C. It features a PVC insulating sleeve and 6.3 mm snap-in pins.
Compact, High Ripple, Snap-In Aluminum 68000µF 10V
CAP ALUM 68000UF 20% 10V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ683M010K452 | 2002-381LQ683M010K452 | 381LQ683M010K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68000 microF | 68000 microF | 68000 microF |
| Capacitance Tolerance | 20 (+/- %) |