Compact, High Ripple, Snap-In Aluminum 5600µF 63V
5600µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 5600UF 20% 63V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-381LQ562M063K022 | 381LQ562M063K022-ND | 381LQ562M063K022 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF |
| WVDC | 63 volts | 63 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |