Cornell Dubilier Aluminum Electrolytic Capacitors 381LQ561M250J032

Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3940-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3940-ND
Aluminum Electrolytic Capacitors 338-3940-ND
560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 120Hz 2000 Hrs @ 105°C

560µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 296mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-381LQ561M250J032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LQ561M250J032
Aluminum Electrolytic Capacitors 2002-381LQ561M250J032
Compact, High Ripple, Snap-In Aluminum 560µF 250V

Compact, High Ripple, Snap-In Aluminum 560µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LQ561M250J032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
381LQ561M250J032
Capacitors - Aluminum Electrolytic Capacitors 381LQ561M250J032
CAP ALUM 560UF 20% 250V SNAP

CAP ALUM 560UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3940-ND 2002-381LQ561M250J032 381LQ561M250J032
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details