The Type 381LQ is a snap-in aluminum electrolytic capacitor designed for high ripple current applications, offering higher capacitance in a compact size compared to similar models. This part, 381LQ473M025A052, is a 47,000 µF capacitor with a 25 Vdc rating, measuring 35 mm in diameter and 50 mm in length, featuring 2-pin snap-in terminals. It operates within a temperature range of -40 °C to +105 °C, with a maximum ESR of 0.017 ohms at +25°C and a ripple current rating of 6.30 A at 120 Hz and 7.25 A at 20 kHz. The capacitor meets endurance and shelf life tests at 105 °C for 2000 hours and 1000 hours respectively, with capacitance change within ±20% and ESR up to 200% of limit. The case is insulated with a PVC sleeve.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LQ473M025A052 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |