Compact, High Ripple, Snap-In Aluminum 470µF 420V
CAP ALUM 470UF 20% 420V SNAP
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2002-381LQ471M420K452 | 381LQ471M420K452 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| WVDC | 420 volts | 420 volts |
| Packing Method | Carton | Bulk; Bulk |