The 381LQ393M025A452 is a snap-in aluminum electrolytic capacitor with a capacitance of 39,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It measures 35 mm in diameter and 45 mm in length, with a 6.3 mm pin length. The capacitor operates within a temperature range of -25 °C to +105 °C and has a maximum ESR of 0.017 Ω at +25°C and 0.014 Ω at 20 kHz. The ripple current rating is 5.80 A at 120 Hz and 6.67 A at 20 kHz at +105 °C. It meets an endurance life test of 2000 hours at full load and 105 °C with specified limits on capacitance change, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 381LQ393M025A452 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |