The 381LQ393M016K042 is a snap-in aluminum electrolytic capacitor rated for 160 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, with a maximum ESR of 0.022 Ω at 120 Hz and 0.018 Ω at 20 kHz, and a ripple current rating of 5.10 A at 105 °C. The operating temperature range is -25 °C to +105 °C. The part features a 6.3 mm pin length and is constructed with a PVC insulating sleeve. It meets an endurance life test of 2000 hours at full load and 105 °C, with a shelf life test of 1000 hours at 105 °C. Its impedance ratio at low temperatures is ≤ 8 from -20 °C to +25 °C.
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 2000 Hrs @ 105°C
Compact, High Ripple, Snap-In Aluminum 39000µF 16V
CAP ALUM 39000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LQ393M016K042 | 381LQ393M016K042-ND | 2002-381LQ393M016K042 | 381LQ393M016K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 39000 microF | 39000 microF | 39000 microF | 39000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |