Compact, High Ripple, Snap-In Aluminum 390µF 350V
390µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 510mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 390UF 20% 350V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-381LQ391M350J452 | 381LQ391M350J452-ND | 381LQ391M350J452 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF |
| WVDC | 350 volts | 350 volts | |
| Packing Method | Carton | Bulk | Bulk; Bulk |